DS/ISO 8748
Spring-type straight pins - Coiled, heavy duty
inactive, Most Current
| Organization: | DS |
| Publication Date: | 27 October 1992 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
The standard specifies the characteristics of heavy duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, from 1,5 to 20 mm inclusive.
Document History
DS/ISO 8748
October 27, 1992
Spring-type straight pins - Coiled, heavy duty
The standard specifies the characteristics of heavy duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, from 1,5 to 20 mm inclusive.