API RP 520 P1
Sizing, Selection, and Installation of Pressure-Relieving Devices in Refineries Part I - Sizing and Selection
| Organization: | API |
| Publication Date: | 1 March 1993 |
| Status: | inactive |
| Page Count: | 76 |
scope:
This recommended practice applies to the sizing and selection of pressure relief devices used in refineries and related indusûies for equipment that has a maximum allowable working pressure of 15 pounds per square inch gauge or greater. The pressure relief devices covered in this recommended practice are intended to protect unfired pressure vessels and related equipment against overpressure from operating and fire contingencies.
This recommended practice includes basic definitions and information about the operational characteristics and applications of various pressure relief devices. It also includes sizing procedures and methods based on a steady state of flow and Newtonian fluids.
Pressure relief devices protect a vessel against overpressure only; they do not protect against structural failure when the vessel is exposed to fire. See API Recommended Practice 521 for information about appropriate ways of reducing pressure and restricting heat input.
Atmospheric and low-pressure storage tanks covered in API Standard 2000 and pressure vessels used for the transportation of products in bulk or shipping containers are not within the scope of this recommended practice.
Fired vessels in accordance with Section I of the ASME Boiler and Pressure Vessel Code and ASME B3 1.1 are also not within the scope of this recommended practice.
Document History