ISO 4241
Cinematography - Theatre Projection Leader, Trailer and Cue Marks - Specifications
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 2001 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
Document History
July 1, 2019
Cinematography - Projection film leader (time-based), trailer and cue marks - Specifications
This document specifies the makeup or assembly of time-based leaders and cue marks for 70 mm, 35 mm, and 16 mm motion-picture release prints.
NOTE Extraneous materials are dealt with in Annex A.
July 1, 2013
Cinematography - Theatre projection leader, trailer and cue marks - Specifications
This International Standard specifies the makeup or assembly of time-based leaders and cue marks for 70 mm, 35 mm, and 16 mm motion-picture release prints.
NOTE Extraneous materials are dealt with...
July 1, 2013
Cinematography - Projection leader (time-based), trailer and cue marks — Specifications
This International Standard specifies the makeup or assembly of time-based leaders and cue marks for 70 mm, 35 mm, and 16 mm motion-picture release prints.
NOTE Extraneous materials are dealt with...
ISO 4241
November 15, 2001
Cinematography - Theatre Projection Leader, Trailer and Cue Marks - Specifications
A description is not available for this item.
January 1, 1987
Cinematography - Leaders and Run-Out Trailers for 35 mm and 16 mm Release Prints - Specifications
A description is not available for this item.