ISO 5692-1
Agricultural vehicles Mechanical connections on towed vehicles Part 1: Dimensions for hitch rings
| Organization: | ISO |
| Publication Date: | 1 April 2004 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This part of ISO 5692 specifies the requirements for the attachment of agricultural non-balanced trailers and implements by means of hitch rings to the rear of the towing vehicle equipped with either a hook as specified in ISO 6489-1, or a piton-type coupling as specified in ISO 6489-4. Its purpose is to ensure the interchangeability of mechanical connections on agricultural towed vehicles.
This part of ISO 5692 is applicable to rings whose coupling point is below the centre-line of the rear axle and below the power take-off (PTO) of the tractor.
NOTE Other International Standards are under development for rings coupled above the PTO.
Document History