DS/EN 61300-3-5

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-5: Examinations and measurements - Wavelength dependence of attenuation

inactive, Most Current
Organization: DS
Publication Date: 1 November 2001
Status: inactive
Page Count: 15
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose of this part of IEC 61300 is to measure the wavelength dependence of the attenuation of a single mode fibre optic device under test (DUT) when it is inserted into a fibre optic cable (for branching devices, except dense wavelength division multiplexing (DWDM) components, it can also be used to measure the wavelength dependence of coupling ratio).

Document History

DS/EN 61300-3-5
November 1, 2001
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-5: Examinations and measurements - Wavelength dependence of attenuation
The purpose of this part of IEC 61300 is to measure the wavelength dependence of the attenuation of a single mode fibre optic device under test (DUT) when it is inserted into a fibre optic cable (for...
Advertisement