NAVY - MIL-T-1368B

TUBE AND PIPE, NICKEL-COPPER ALLOY, SEAMLESS AND WELDED

inactive
Organization: NAVY
Publication Date: 18 March 1958
Status: inactive
Page Count: 10
scope:

This specification covers seamless and welded tubing for applications where the strength and corrosion resistance of nickel-copper alloy are required.

intended Use:

Tubing covered by this specification is intended for use in applications where the strength and corrosion resistance of nickel-copper alloy ("monel") are required

Document History

December 29, 2020
Tube and Pipe, Nickel-Copper Alloy, Seamless and Welded
A description is not available for this item.
December 12, 2000
TUBE AND PIPE, NICKEL-COPPER ALLOY, SEAMLESS AND WELDED
A description is not available for this item.
September 20, 1999
TUBE AND PIPE, NICKEL-COPPER ALLOY, SEAMLESS AND WELDED
A description is not available for this item.
May 6, 1999
TUBE AND PIPE, NICKEL-COPPER ALLOY, SEAMLESS AND WELDED
A description is not available for this item.
December 24, 1980
TUBE AND PIPE, NICKEL-COPPER ALLOY, SEAMLESS AND WELDED
A description is not available for this item.
February 21, 1966
TUBE AND PIPE, NICKEL-COPPER ALLOY, SEAMLESS AND WELDED
A description is not available for this item.
October 26, 1965
TUBE AND PIPE, NICKEL-COPPER ALLOY, SEAMLESS AND WELDED
A description is not available for this item.
June 2, 1965
TUBE AND PIPE, NICKEL-COPPER ALLOY, SEAMLESS AND WELDED
Tube or pipe covered by this specification is intended for use in applications where the strength and corrosion resistance of nickel-copper alloy (monel) are required.
MIL-T-1368B
March 18, 1958
TUBE AND PIPE, NICKEL-COPPER ALLOY, SEAMLESS AND WELDED
Tubing covered by this specification is intended for use in applications where the strength and corrosion resistance of nickel-copper alloy ("monel") are required
July 10, 1952
TUBE AND PIPE, NICKEL-COPPER ALLOY, SEAMLESS AND WELDED
Tubing covered by this specification is intended for use in applications where the strength and corrosion resistance of nickel-copper alloy are required.

References

Advertisement