DS/EN 613
Independent gas-fired convection heaters
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 20 June 2003 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
This European Standard specifies the requirements and test methods for the construction, safety, marking and rational use of energy of independent gas-fired convection heating appliances.
Document History
January 3, 2022
Independent closed-fronted gas-fired type B11, type C11, type C31 and type C91 heaters
This document specifies the requirements and test methods for the construction, safety, marking and rational use of energy. This document is applicable to types B11AS, B11BS, B11CS, C11, C31 and C91...
DS/EN 613
June 20, 2003
Independent gas-fired convection heaters
This European Standard specifies the requirements and test methods for the construction, safety, marking and rational use of energy of independent gas-fired convection heating appliances.
January 18, 2001
Independent gas-fired convection heaters
This European Standard specifies the requirements and test methods for the construction, safety, marking and rational use of energy of independent gas-fired convection heating appliances.