DS/ISO/IEC TR 14763-3

Information technology - Implementation and operation of customer premises cabling - Part 3: Testing of optical fibre cabling

inactive, Most Current
Organization: DS
Publication Date: 7 December 2000
Status: inactive
Page Count: 63
ICS Code (Transmission systems): 33.040.20
scope:

This Technical Report outlines the test procedures to be used to ensure that optical fibre cabling, designed in accordance with ISO/IEC 11801 and installed according to the recommendations of ISO/IEC 14763-2, is capable of delivering the level of transmission performance specified in ISO/IEC 11801.

Document History

DS/ISO/IEC TR 14763-3
December 7, 2000
Information technology - Implementation and operation of customer premises cabling - Part 3: Testing of optical fibre cabling
This Technical Report outlines the test procedures to be used to ensure that optical fibre cabling, designed in accordance with ISO/IEC 11801 and installed according to the recommendations of ISO/IEC...
Advertisement