NPFC - MIL-T-5578

TANK, FUEL, AIRCRAFT, SELF-SEALING

inactive
Buy Now
Organization: NPFC
Publication Date: 31 July 1963
Status: inactive
Page Count: 25
scope:

This specification covers self-sealing and partially self-sealing fuel tanks for use on aircraft. A tank shall consist of a cell or group of cells interconnected, and the components attached directly thereto, to form a complete tank or reservoir.

The tanks shall be of the following general types, classes, styles and protection levels to be furnished as specified by the procuring activity (see 6.2):

Type I-For use with engine fuel conforming to MIL-G-5572 (intended for use with reciprocating engines).

Type II-For use with engine fuel conforming to MIL-G-5572 or MIL-J-5624 (intended for use with jet engines).

Class A-Flexible cell construction.

Class B-Semirigid or self-supporting cell construction.

Style 1-Nonpressurized fuel system.

Style 2-Pressurized fuel system.

Protection level (A)-Cell is completely self-sealing against .50 cal. and 20 mm.

Protection level (B)-Cell is completely self-sealing against .30 cal. only.

Protection level (C)-Part of cell is bladder construction and part is self-sealing against .50 cal. and 20 mm.

Protection level (D)-Part of cell is bladder construction and part is self-sealing against .30 cal. only.

NOTE

For cells of protection levels (C) and (D), the portions of the cells to be self-sealing and non-self-sealing shall be as specified by the procuring activity.

intended Use:

Self-sealing fuel tanks manufactured under this specification are intended for use in aircraft as a means for carrying aircraft fuel including aromatic constituents under all prescribed operating... View More

Document History

September 12, 2019
TANKS, FUEL, AIRCRAFT, SELF-SEALING
A description is not available for this item.
August 8, 2008
TANKS, FUEL, AIRCRAFT, SELF-SEALING
Self-sealing fuel tanks manufactured under this specification are intended for use in aircraft as a means of carrying aircraft fuel including aromatic constituents under all prescribed operating...
July 26, 1983
TANK, FUEL, AIRCRAFT, SELF-SEALING
A description is not available for this item.
January 26, 1981
TANK, FUEL, AIRCRAFT, SELF-SEALING
A description is not available for this item.
March 1, 1974
TANK, FUEL, AIRCRAFT, SELF-SEALING
A description is not available for this item.
November 15, 1968
TANK, FUEL, AIRCRAFT, SELF-SEALING
A description is not available for this item.
January 13, 1965
TANK, FUEL, AIRCRAFT, SELF-SEALING
A description is not available for this item.
MIL-T-5578
July 31, 1963
TANK, FUEL, AIRCRAFT, SELF-SEALING
This specification covers self-sealing and partially self-sealing fuel tanks for use on aircraft. A tank shall consist of a cell or group of cells interconnected, and the components attached directly...

References

Advertisement