ISO 13707

Petroleum and Natural Gas Industries - Reciprocating Compressors

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2000
Status: active
Page Count: 174
ICS Code (Processing equipment): 75.180.20
scope:

This International Standard covers the minimum requirements for reciprocating compressors and their drivers used in the petroleum and natural gas industries with either lubricated or nonlubricated cylinders. This International Standard may be used for other services or in other industries by agreement. Compressors covered by this International Standard are moderate to low-speed and in critical services. Also included are related lubricating systems, controls, instrumentation, intercoolers, aftercoolers, pulsation suppression devices and other auxiliary equipment. Excluded are integral gas-engine driven compressors, packaged high-speed separable engine-driven reciprocating gas compressors, compressors with single-acting trunk-type (automotive-type) pistons that also serve as crossheads and either plant or instrument air compressors that discharge at gauge pressures of 9 bar or below. Also excluded are gas engine and steam engine drivers.

Document History

ISO 13707
December 1, 2000
Petroleum and Natural Gas Industries - Reciprocating Compressors
This International Standard covers the minimum requirements for reciprocating compressors and their drivers used in the petroleum and natural gas industries with either lubricated or nonlubricated...

References

Advertisement