ANSI - INCITS/ISO/IEC 10589

Information technology - Telecommunications and information exchange between systems - Intermediate System to Intermediate System intra-domain routeing information exchange protocol for use in conjunction with the protocol for providing the connectionless-mode network service (ISO 8473)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 15 November 2002
Status: active
Page Count: 210

Document History

INCITS/ISO/IEC 10589
November 15, 2002
Information technology - Telecommunications and information exchange between systems - Intermediate System to Intermediate System intra-domain routeing information exchange protocol for use in conjunction with the protocol for providing the connectionless-mode network service (ISO 8473)
A description is not available for this item.
November 15, 2002
Information technology - Intermediate System to Intermediate System Intra-Domain-Routeing Routine Information Exchange Protocol for Use in Conjunction with the Protocol for Providing the Connectionless-mode Network Service (ISO 8473)
This International Standard specifies a protocol which is used by Network Layer entities operating the protocol specified in ISO 8473 in Intermediate Systems to maintain routeing information for the...
Advertisement