DS/CWA 14642

CEN Workshop Agreement (CWA) - Electrical interface for domestic cogeneration - Requirements for distribution network connection for micro cogeneration systems for domestic use up to 16 A per phase in low-voltage distribution networks (230/400 V)

inactive, Most Current
Organization: DS
Publication Date: 1 October 2004
Status: inactive
Page Count: 46
ICS Code (Electricity supply systems): 91.140.50
scope:

Micro-cogeneration is the generation of electricity and the recovery and use of the thermal energy supplying the needs of domestic premises. This CEN Workshop Agreement covers the electrical interface between the appliance and the low-voltage electrical network (nominal 230/400 V). Specific elements like metering are not included. The intention of the CWA is to recommend future good practice, noting that the CWA, local existing standards and practices may require modification in the future due to larger market penetration and the associated return of experience. NOTE The CWA reflects a pan-European view on best practice for the connection of micro-cogeneration; however it may not be the most appropriate document for use in all countries and under all circumstances. The following aspects are included in the scope: - all technologies for micro-cogeneration are applicable; - all generator types are applicable; - the size is limited to a maximum of 16A per phase in a single low-voltage installation (nominal 230/400V) - both 3-phase and single-phase connections are applicable; - connection is limited to low voltage networks; - the electrical interface is the principal focus and this includes the method of connection, the settings and protection requirements for connection, the operation of the electrical interface under normal conditions, emergency shutdown, distribution network-independent operation, start-up and distribution network synchronisation; - this document relates to the electrical interface only as existing standards and directives apply to the o

Document History

DS/CWA 14642
October 1, 2004
CEN Workshop Agreement (CWA) - Electrical interface for domestic cogeneration - Requirements for distribution network connection for micro cogeneration systems for domestic use up to 16 A per phase in low-voltage distribution networks (230/400 V)
Micro-cogeneration is the generation of electricity and the recovery and use of the thermal energy supplying the needs of domestic premises. This CEN Workshop Agreement covers the electrical...

References

Advertisement