IEC 62382
Electrical and instrumentation loop check
| Organization: | IEC |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Industrial automation systems in general): | 25.040.01 |
scope:
This International Standard describes the steps recommended to complete a loop check, which comprises the activities between the completion of the loop construction (including installation and point-to-point checks) and the start-up of cold commissioning. This standard is applicable for the construction of new plants and for expansion/retrofits (i.e. revamping) of E&I installations in existing plants (including PLC, BAS, DCS, panel-mounted and field instrumentation). It does not include a detailed checkout of power distribution systems, except as they relate to the loops being checked (i.e. a motor starter or a power supply to a four-wire transmitter).
Document History