ASD-STAN - PREN 4138

Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature) / 235 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 April 1993
Status: inactive
Page Count: 9

Document History

June 1, 2014
Aerospace series Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated. Classification: 1 100...
March 14, 1994
Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
PREN 4138
April 1, 1993
Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature) / 235 Degrees Celsius
A description is not available for this item.
Advertisement