CEN - EN 81-72
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 72: Firefighters lifts
inactive
| Organization: | CEN |
| Publication Date: | 22 July 2003 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
Document History
July 1, 2020
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 72: Firefighters lifts
This document specifies the additional or deviating requirements to EN 81-20:2020 for new passenger and goods passenger lifts, which can be used for firefighting and evacuation purposes under...
April 1, 2015
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 72: Firefighters lifts
This European Standard specifies the additional or deviating requirements to EN 81-20 for new passenger and goods passenger lifts, which may be used for firefighting and evacuation purposes under...
EN 81-72
July 22, 2003
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 72: Firefighters lifts
A description is not available for this item.