SN - NS-EN 4009:2004

Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 ¦C

active, Most Current
Organization: SN
Publication Date: 10 February 2005
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4009:2004
February 10, 2005
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 MPa (at ambient temperature) / 650 ¦C
A description is not available for this item.
Advertisement