DLA - SMD-5962-86701 REV A
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 4-TO-16 LINE DECODER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 October 1988 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HCT154 4 to 16 line decoder
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline J D-3 (24-1ead, 1.290" × .610" × .225"), dual-in-line package K F-6 (24-lead, .640" × .420" × .090") flat package L D-9 (24-lead, 1.280 × .310 × .200") dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage (VCC) - - - - - - - - - - - - - - - −0.5 V dc to +7 V dc Input voltage range, all inputs (VIN)- - - - - - - −0.5 V dc to VCC +0.5 V dc Output voltage range, all outputs (VOUT) - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current, per pin (IK)- - - - - - - - - ±20 mA Drain current, per output (IOUT) - - - - - - - - - ±25 mA VCC or ground current, per pin (ICC) - - - - - - - ±50 mA Power dissipation per package (PD) - - - - - - - - 500 mW 2/ Thermal resistance, junction-to-case (θJC): Cases J, K, L, and 3 - - - - - - - - - - - - - - See MIL-M-38510, appendix C Storage temperature (TSTG) - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +260°C
Supply voltage range (VCC) - - - - - - - - - - - - 4.5 V dc to 5.5 V dc DC input or output voltage (VIN, VOUT) - - - - - - 0 V dc to VCC Case operating temperature (TC) - - - - - - - - - −55°C to +125°C Input rise and fall times tr, tf VCC = 5.0 V- - - - - - - - - - - - - - - - - - - - 0 to 500 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History