CEN - EN 1706

Aluminium and Aluminium Alloys - Castings - Chemical Composition and Mechanical Properties

inactive
Organization: CEN
Publication Date: 1 March 1998
Status: inactive
Page Count: 17
ICS Code (Products of non-ferrous metals): 77.150
scope:

This standard specifies the chemical composition limits for aluminium casting alloys and mechanical properties of separately cast test bars for these alloys. As a guide to the selection of alloys for a specific use or process, annex A "Comparison of casting characteristics mechanical and other properties", is included for information only.

This standard shall be used in conjunction with the following standards:

EN 1676, Aluminium and aluminium alloys - alloyed aluminium ingots for remelting - Specifications.

EN 1559-1, Founding - Technical conditions of delivery - Part 1: General.

prEN 1559-4, Founding - Technical conditions of delivery - Part 4: Additional requirements for aluminium alloy castings.

EN ISO 8062, Castings - System of dimensional tolerances and machining allowances.

Document History

April 1, 2020
Aluminium and aluminium alloys - Castings - Chemical composition and mechanical properties
This document specifies the chemical composition limits for aluminium casting alloys and mechanical properties of separately cast test pieces for these alloys. Annex C is included as a guide to the...
April 1, 2020
Aluminium and aluminium alloys - Castings - Chemical composition and mechanical properties
This document specifies the chemical composition limits for aluminium casting alloys and mechanical properties of separately cast test pieces for these alloys. Annex C is included as a guide to the...
March 1, 2010
Aluminium and aluminium alloys - Castings - Chemical composition and mechanical properties
This European Standard specifies the chemical composition limits for aluminium casting alloys and mechanical properties of separately cast test pieces for these alloys. Annex B is included as a...
EN 1706
March 1, 1998
Aluminium and Aluminium Alloys - Castings - Chemical Composition and Mechanical Properties
This standard specifies the chemical composition limits for aluminium casting alloys and mechanical properties of separately cast test bars for these alloys. As a guide to the selection of alloys for...

References

Advertisement