DLA - SMD-5962-90504 REV A

MICROCIRCUIT, DIGITAL, CMOS, BINARY FILTER AND TEMPLATE MATCHER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 March 1993
Status: inactive
Page Count: 23
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 L64230-12 1024 tap binary correlator and template matcher (12 MHz) 02 L64230-16 1024 tap binary correlator and template matcher (16 MHz)

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline X P-AH (155-pin, 1.680" × 1.680" ×.345"), pin grid package Y C-G7 (132-pin, .960" × .960" × .140"), ceramic leaded chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

DC supply voltage - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7 V dc Input voltage - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD + 0.3 V dc DC input current - - - - - - - - - - - - - - - - - - - - - - - - - - ±10 mA Ambient storage temperature - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - - - - - - - - - ≤ 1.0 W Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - - See MIL-M-38510, appendix C Lead temperature range (soldering, 10 seconds) - - - - - - - - - - - +300°C

DC supply voltage (VDD) - - - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - - - XX percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 19, 1997
MICROCIRCUIT, DIGITAL, CMOS, BINARY FILTER AND TEMPLATE MATCHER, MONOLITHIC SILICON
A description is not available for this item.
February 9, 1994
MICROCIRCUIT, DIGITAL, CMOS, BINARY FILTER AND TEMPLATE MATCHER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90504 REV A
March 5, 1993
MICROCIRCUIT, DIGITAL, CMOS, BINARY FILTER AND TEMPLATE MATCHER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
February 28, 1992
MICROCIRCUIT, DIGITAL, CMOS, BINARY FILTER AND TEMPLATE MATCHER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement