DLA - SMD-5962-87734 REV B

MICROCIRCUIT, DIGITAL, CMOS, CLOCK GENERATOR AND READY INTERFACE, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 14 May 1992
Status: active
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Frequency 01 82C284-10 Clock generator and ready interface 10 MHz 02 82C284-8 Clock generator and ready interface 8 MHz 03 82C284-6 Clock generator and ready interface 6 MHz

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package

Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C All output and supply voltages- - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7 V dc All input voltages- - - - - - - - - - - - - - - - - - - - - - - - - - - - −1.0 V dc to +5.5 V dc Maximum power dissipation (PD)- - - - - - - - - - - - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds)- - - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Case V - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - +150°C

Case operating temperature range- - - - - - - - - - - - - - - - - - - - - −55°C to +125°C Supply voltage (VCC)- - - - - - - - - - - - - - - - - - - - - - - - - - - 5 V dc ±5 percent

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-87734 REV B
May 14, 1992
MICROCIRCUIT, DIGITAL, CMOS, CLOCK GENERATOR AND READY INTERFACE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 28, 1990
MICROCIRCUIT, DIGITAL, CMOS, CLOCK GENERATOR AND READY INTERFACE, MONOLITHIC SILICON
A description is not available for this item.
November 9, 1987
MICROCIRCUIT, DIGITAL, CMOS, CLOCK GENERATOR AND READY INTERFACE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement