DS/EN 167
Personal eye-protection - Optical test methods
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 15 February 2002 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Head protective equipment): | 13.340.20 |
scope:
This European Standard specifies optical test methods for eye-protectors, the requirements for which are contained in other EN's. Alternative methods may be used if shown to be equivalent. Non-optical test methods are given in EN 168. Specifications are given in EN 166. A definition of terms is given in EN 165.
Document History
DS/EN 167
February 15, 2002
Personal eye-protection - Optical test methods
This European Standard specifies optical test methods for eye-protectors, the requirements for which are contained in other EN's. Alternative methods may be used if shown to be equivalent....
June 16, 1995
Personal eye-protection - Optical test methods
This standard specifies the optical test methods for eye-protectors, the requirements are contained in other EN's. Alternative methods may be used if shown to be equivalent. Non-optical test methods...
Personal eye-protection - Optical test methods
This European Standard specifies optical test methods for eye-protectors, the requirements for which are contained in other ENs.
Personal eye-protection - Optical test methods
This European Standard specifies optical test methods for eye-protectors, the requirements for which are contained in other ENs.
Alternative methods may be used if shown to be equivalent.
Non-optical...