BSI - BS EN 61243-1
Live Working - Voltage Detectors Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV a.c.
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 January 1998 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
scope:
Applicable to portable voltage detectors with or without built-in power sources, to be used on electrical systems for voltages of 1kV to 420kV a.c. operating between 15 Hz to 60Hz.
Document History
November 30, 2021
Live working - Voltage detectors Part 1: Capacitive type to be used for voltages exceeding 1 kV AC
A description is not available for this item.
August 19, 2005
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
August 19, 2005
Live working Voltage detectors Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
BS EN 61243-1
January 15, 1998
Live Working - Voltage Detectors Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV a.c.
Applicable to portable voltage detectors with or without built-in power sources, to be used on electrical systems for voltages of 1kV to 420kV a.c. operating between 15 Hz to 60Hz.