NPFC - MIL-T-22143

TELETYPEWRITER, TT-264/AG

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 20 May 1960
Status: active
Page Count: 13
scope:

- The equipment covered by this specification is a transmitting and receiving page printing telegraph set, which may be operated into, or out of, a converter for use over half duplex (simplex) or full duplex radio communication links between aircraft and properly equipped surface stations or other aircraft.

- The Teletypewriter TT-264/AG shall be of one type and shall consist of the following items:

Appl. Items Type Designation Para. Transmitting Keyboard (*) 3.3.1 Receiving Page Printer (*) 3.3.2 Connecting Chassis (including Internal line battery supply) (*) 3.3.3 Airborne type carrying case (*) 3.3.4 Automatic Paper Winder (*) 3.3.5 Mounting (*) 3.3.4.2 NOTE: (*) See paragraph 6.2.

- The equipment shall be capable of operating with the following equipments which are not to be supplied as part of this equipment.

Unit Type Designation Radio Set AN/ARC-38 (Modified for FSK operation) Keyer, Frequency Shift KY-302/ARC-38 Collins Radio Co. Model 706B-1 or an approved equivalent equipment Control, FSK Collins Radio Co. Model 614C-4 or an approved equivalent equipment

Document History

December 8, 2015
TELETYPEWRITER, TT-264/AG
A description is not available for this item.
October 15, 1991
TELETYPEWRITER, TT-264/AG
A description is not available for this item.
October 1, 1964
TELETYPEWRITER, TT-264/AG
A description is not available for this item.
MIL-T-22143
May 20, 1960
TELETYPEWRITER, TT-264/AG
- The equipment covered by this specification is a transmitting and receiving page printing telegraph set, which may be operated into, or out of, a converter for use over half duplex (simplex) or...

References

Advertisement