NAVISTAR - CEMS BT-40
Determination of Equilibrium Boiling Range and High Boiling Impurities in Air Conditioner Refrigerant
inactive
| Organization: | NAVISTAR |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 6 |
Document History
August 1, 2009
Determination Of Equilibrium Boiling Range And High Boiling Impurities in Air Conditioner Refrigerant
This is a method for determining the boiling range, defined by the boiling points at 5% and 85% evaporation, and the volume percentage of high boiling impurities in air conditioner refrigerant. (This...
October 1, 2001
Determination of Equilibrium Boiling Range and High Boiling Impurities in Air Conditioner Refrigerant
1.0 SCOPE This is a method for determining the boiling range, defined by the boiling points at 5% and 85% evaporation, and the volume percentage of high boiling impurities in air conditioner...
CEMS BT-40
July 1, 1999
Determination of Equilibrium Boiling Range and High Boiling Impurities in Air Conditioner Refrigerant
A description is not available for this item.