NPFC - A-A-52036

LEVEL, SURVEYING, SELF-LEVELING, AND TILTING

inactive
Buy Now
Organization: NPFC
Publication Date: 20 September 1999
Status: inactive
Page Count: 6
scope:

This commercial item description covers levels (instruments) used for taking differential elevation measurements, in surveying and other engineering applications. The complete instrument shall consist of an internal focusing telescope capable of 360 degree rotation, image lens system, cross hairs (horizontal and vertical), leveling system, tripod, and accessories.

intended Use:

The levels shall be used to determine differences in elevation between various pre-selected points. For type I, style A, and type II instruments the horizontal distance of the points from the... View More

Document History

June 28, 2004
LEVEL, SURVEYING, SELF-LEVELING, AND TILTING
Abstract. This commercial item description covers levels (instruments) used for taking differential elevation measurements, in surveying and other engineering applications. The complete instrument...
A-A-52036
September 20, 1999
LEVEL, SURVEYING, SELF-LEVELING, AND TILTING
This commercial item description covers levels (instruments) used for taking differential elevation measurements, in surveying and other engineering applications. The complete instrument shall...
May 1, 1992
LEVEL, SURVEYING, SELF-LEVELING, AND TILTING
The General Services Administration has authorized the use of this commercial item description in preference to Military Specification MIL-L-52918. This description covers levels used for making...

References

Advertisement