DLA - SMD-5962-89809 REV A

MICROCIRCUIT, LINEAR, WIDEBAND, DUAL-CHANNEL MULTIPLIER/DIVIDER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 July 1993
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD539 Linear, wideband, dual-channel multiplier/divider

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-Lead, .840" × .310" × .200"), dual-in-line package

Supply voltage (±VS) - - - - - - - - - - - - - - - - - - - ±l5 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Internal power dissipation (PD) - - - - - - - - - - - - - 135 mW Thermal resistance, junction-to-case (ΘJC) - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA)- - - - - - - 90°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - - - +150°C

Supply voltage range (±VS) - - - - - - - - - - - - - - - - ±5.0 V dc to ±12 V dc Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 21, 2018
MICROCIRCUIT, LINEAR, WIDEBAND, DUAL-CHANNEL MULTIPLIER / DIVIDER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 25, 2013
MICROCIRCUIT, LINEAR, WIDEBAND, DUAL-CHANNEL MULTIPLIER / DIVIDER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 10, 2007
MICROCIRCUIT, LINEAR, WIDEBAND, DUAL-CHANNEL MULTIPLIER / DIVIDER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuits applications (original equipment), design applications, and logistics purposes.
March 27, 2001
MICROCIRCUIT, LINEAR, WIDEBAND, DUAL-CHANNEL MULTIPLIER/DIVIDER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuits applications (original equipment), design applications, and logistics purposes.
SMD-5962-89809 REV A
July 27, 1993
MICROCIRCUIT, LINEAR, WIDEBAND, DUAL-CHANNEL MULTIPLIER/DIVIDER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 11, 1990
MICROCIRCUIT, LINEAR, WIDEBAND, DUAL-CHANNEL MULTIPLIER/DIVIDER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement