CEN - EN ISO 6942

Protective clothing - Protection against heat and fire - Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat

inactive
Organization: CEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 18
ICS Code (Protective clothing): 13.340.10

Document History

September 1, 2022
Protective clothing - Protection against heat and fire - Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat
This document specifies two complementary methods (method A and method B) for determining the behaviour of materials for heat protective clothing subjected to heat radiation. These tests are carried...
EN ISO 6942
June 1, 2002
Protective clothing - Protection against heat and fire - Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat
A description is not available for this item.

References

Advertisement