BSI - BS EN 60721-3-5
Classification of environmental conditions Part 3. Classification of groups of environmental parameters and their severities Section 3.5 Ground vehicle installations
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 29 November 1991 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Environmental testing): | 19.040 |
scope:
Conditions to which a product not forming part of the vehicle is subjected when installed e.g. radios, communication systems, fare meters, and flow meters for liquids transported by the vehicle.
Document History
August 15, 1997
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Section 5: Ground vehicle installations
Conditions to which a product not forming part of the vehicle is subjected when installed e.g. radios, communication systems, fare meters, and flow meters for liquids transported by the vehicle.
November 29, 1991
Classification of Environmental Conditions Part 3: Classification of Groups of Environmental Parameters and Their Severities Section 3.5: Ground Vehicle Installations
A description is not available for this item.
BS EN 60721-3-5
November 29, 1991
Classification of environmental conditions Part 3. Classification of groups of environmental parameters and their severities Section 3.5 Ground vehicle installations
Conditions to which a product not forming part of the vehicle is subjected when installed e.g. radios, communication systems, fare meters, and flow meters for liquids transported by the vehicle.