DS/EN 61811-11
Electromechanical elementary relays of assessed quality - Part 11: Blank detail specification - Relays for industrial application
| Organization: | DS |
| Publication Date: | 27 June 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Other electromechanical components): | 31.220.99 |
scope:
This part of IEC 61811 is a blank detail specification applicable to electromechanical elementary (non-specified time all-or-nothing) relays of assessed quality for industrial application. It is based on the generic IEC 61811-1 and the sectional specification IEC 61811-10 and selects from IEC 61810-7 the appropriate test and measurement procedures to be used in detail specifications derived rom this specification. Morover it contains a basic test schedule to be used in the preparation of such specifications.
Document History