AFNOR - NF L22-552
Self-locking anchor nuts, single lug with two holes. Classification 900 MPa/235 degrees C and 425 degrees C. ISO thread.
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 February 1985 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Nuts): | 49.030.30 |
Document History
NF L22-552
February 1, 1985
Self-locking anchor nuts, single lug with two holes. Classification 900 MPa/235 degrees C and 425 degrees C. ISO thread.
A description is not available for this item.