ETSI - TS 101 852-2-3

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Cell Based Convergence Layer; Part 2: UNI Service Specific Convergence Sublayer (SSCS); Sub-Part 3: Abstract Test Suite (ATS) Specification

inactive
Organization: ETSI
Publication Date: 1 December 2001
Status: inactive
Page Count: 47
scope:

The present document contains the Abstract Test Suite (ATS) to test the Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Cell based Convergence Layer; Part 2: UNI Service Specific Convergence Sublayer (SSCS).

The objective of this test specification is to provide a basis for conformance tests for BRAN HIPERLAN Type 2 equipment giving a high probability of air interface inter-operability between different manufacturer's BRAN HIPERLAN Type 2 equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4] and ISO/IEC 9646-2 [5]) as well as the ETSI rules for conformance testing (ETS 300 406 [3]) are used as a basis for the test methodology.

Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.

Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the MT side ATS.

Annex C provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the AP side ATS.

Annex D provides the Protocol Conformance Test Report (PCTR) Proforma of the MT side ATS.

Annex E provides the Protocol Conformance Test Report (PCTR) Proforma of the AP side ATS.

Document History

July 1, 2003
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Cell based Convergence Layer; Part 2: UNI Service Specific Convergence Sublayer (SSCS); Sub-part 3: Abstract Test Suite (ATS) specification
A description is not available for this item.
TS 101 852-2-3
December 1, 2001
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Cell Based Convergence Layer; Part 2: UNI Service Specific Convergence Sublayer (SSCS); Sub-Part 3: Abstract Test Suite (ATS) Specification
The present document contains the Abstract Test Suite (ATS) to test the Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Cell based Convergence Layer; Part 2: UNI Service Specific Convergence...

References

Advertisement