BSI - BS EN 1964-3
Transportable Gas Cylinders - Specification for the Design and Construction of Refillable Transportable Seamless Steel Gas Cylinders of Water Capacities from 0,5 Litre up to and Including 150 Litres - Part 3: Cylinders Made of Seamless Stainless Steel with an Rm Value of Less Than 1 100 MPa
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 May 2000 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
BS EN 1964-3
May 15, 2000
Transportable Gas Cylinders - Specification for the Design and Construction of Refillable Transportable Seamless Steel Gas Cylinders of Water Capacities from 0,5 Litre up to and Including 150 Litres - Part 3: Cylinders Made of Seamless Stainless Steel with an Rm Value of Less Than 1 100 MPa
A description is not available for this item.