ISO 13338
Determination of Tissue Corrosiveness of a Gas or Gas Mixture
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Gases for industrial application): | 71.100.20 |
Document History
May 1, 2022
Gas cylinders — Gases and gas mixtures — Determination of corrosiveness for the selection of cylinder valve outlet
This document specifies the following, in order to determine the corrosiveness of gases and gas mixtures so that a suitable outlet connection can be assigned to each of them:
— for pure gases and...
May 1, 2017
Gas cylinders - Gases and gas mixtures - Determination of tissue corrosiveness for the selection of cylinder valve outlets
This document provides:
— for pure gases and some liquids, a complete list indicating their corrosiveness;
— for gas mixtures, a calculation method, in the absence of experimental data, relating to...
ISO 13338
January 1, 1995
Determination of Tissue Corrosiveness of a Gas or Gas Mixture
A description is not available for this item.