DS/EN 50136-2-2

Alarm systems – Alarm transmission systems and equipment – Part 2-2: Requirements for equipment used in systems using dedicated alarm paths

inactive, Most Current
Organization: DS
Publication Date: 11 February 1998
Status: inactive
Page Count: 8
ICS Code (Alarm and warning systems): 13.320
scope:

This standard specifies the requirements for equipment used in alarm transmission systems utilising dedicated alarm transmission paths which are additional to those specified in EN 50136-2-1. The alarm transmission system may utilise wired links, voice grade signalling links or data links and may include multiplexers or message processors. The standard is also applicable to alarm transmission systems in which signalling links are shared with other services.

Document History

DS/EN 50136-2-2
February 11, 1998
Alarm systems – Alarm transmission systems and equipment – Part 2-2: Requirements for equipment used in systems using dedicated alarm paths
This standard specifies the requirements for equipment used in alarm transmission systems utilising dedicated alarm transmission paths which are additional to those specified in EN 50136-2-1. The...
Advertisement