ARMY - MIL-G-52421A

GENERATOR SET: 30 KW AND 60 KW, GAS-TURBINE- ENGINE-DRIVEN, SKID MOUNTED, ALTERNATING-CURRENT

inactive
Organization: ARMY
Publication Date: 18 November 1966
Status: inactive
Page Count: 77
scope:

This specification covers 30-and 60-kw, alternating-current (ac), gas-turbine-engine-driven generator sets.

The sets shall be of the following types, as specified (see 6.2):

TYPE I: 400-cycle, 30-kw, 0.80 power factor (lagging), 3-phase, 4-wire, 208 volts line-to-line, 120-volts line-to-neutral; reconnectable to 416 volts line-to-line, 240 volts line-to-neutral.

TYPE II: 400-cycle, 60-kw, 0.80 power factor (lagging), 3-phase, 4-wire, 208 volts line-to-line, 120 volts line-to-neutral; reconnectable to 416 volts line-to-line, 240 volts line-to-neutral.

intended Use:

The generator set is intended for military field use where small size and weight are highly important characteristics. It is intended for multipurpose usage to cover a wide variety of... View More

Document History

October 28, 1981
GENERATOR SET: 30 KW AND 60 KW, GAS-TURBINE- ENGINE-DRIVEN, SKID MOUNTED, ALTERNATING-CURRENT
A description is not available for this item.
May 26, 1969
GENERATOR SET: 30 KW AND 60 KW, GAS-TURBINE- ENGINE-DRIVEN, SKID MOUNTED, ALTERNATING-CURRENT
A description is not available for this item.
MIL-G-52421A
November 18, 1966
GENERATOR SET: 30 KW AND 60 KW, GAS-TURBINE- ENGINE-DRIVEN, SKID MOUNTED, ALTERNATING-CURRENT
This specification covers 30-and 60-kw, alternating-current (ac), gas-turbine-engine-driven generator sets. The sets shall be of the following types, as specified (see 6.2): TYPE I: 400-cycle,...
July 6, 1966
GENERATOR SET: 30 KW AND 60 KW, GAS-TURBINE- ENGINE-DRIVEN, SKID MOUNTED, ALTERNATING-CURRENT
A description is not available for this item.
April 11, 1966
GENERATOR SET: 30 KW AND 60 KW, GAS-TURBINE- ENGINE-DRIVEN, SKID MOUNTED, ALTERNATING-CURRENT
A description is not available for this item.
March 5, 1965
GENERATOR SET: 30 KW AND 60 KW, GAS-TURBINE- ENGINE-DRIVEN, SKID MOUNTED, ALTERNATING-CURRENT
A description is not available for this item.
Advertisement