DS/ISO/IEC 9592-3
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 3: Clear-text encoding of archive file
| Organization: | DS |
| Publication Date: | 8 July 1991 |
| Status: | inactive |
| ICS Code (Computer graphics): | 35.140 |
scope:
The standard specifies a Clear-Text Encoding of the PHIGS archive file. For each of the structure elements specified in the PHIGS Standard, a clear text encoding is specified. Allowed abbreviations are specified. The overall format of the archive file and the means by which comments may be interspersed in the archive file is specified. This encoding of the PHIGS archive file allows archive files to be created and maintained in a form which is simple to type, easy to edit and...
Document History