NPFC - F-B-2909

BURNERS, SINGLE: LIGHT OIL, GAS, AND LIGHT OIL-GAS COMBINATION FOR PACKAGED HEATING BOILERS (UP TO 320,000 BTU/HR THERMAL OUTPUT CAPACITY)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 18 August 1997
Status: active
Page Count: 12
scope:

This specification covers single burners fired on gas, light oil, or a combination of gas and light oil designed for installation in a low pressure steam boiler or a low temperature hot water generator.

Burners will be one of the following classes as specified (see 6.2 and 6.7).

Class 2 - Light oil fired.

Class 3 - Gas fired.

Class 5 - Combination light oil and gas fired.

intended Use:

The burners covered by this specification are intended for use in packaged low pressure steam boilers or low temperature hot water generators having a thermal output capacity between 40,000 and... View More

Document History

September 6, 2001
BURNERS, SINGLE: LIGHT OIL, GAS, AND LIGHT OIL-GAS COMBINATION FOR PACKAGED HEATING BOILERS (UP TO 320,000 BTU/HR THERMAL OUTPUT CAPACITY)
A description is not available for this item.
F-B-2909
August 18, 1997
BURNERS, SINGLE: LIGHT OIL, GAS, AND LIGHT OIL-GAS COMBINATION FOR PACKAGED HEATING BOILERS (UP TO 320,000 BTU/HR THERMAL OUTPUT CAPACITY)
The burners covered by this specification are intended for use in packaged low pressure steam boilers or low temperature hot water generators having a thermal output capacity between 40,000 and...

References

Advertisement