CENELEC - EN 61347-2-11
Lamp controlgear Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
inactive
| Organization: | CENELEC |
| Publication Date: | 1 August 2001 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
Document History
August 1, 2001
Lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
This part of IEC 61347 specifies general and safety requirements for miscellaneous electronic circuits used with luminaires for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and/or d.c....
EN 61347-2-11
August 1, 2001
Lamp controlgear Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
A description is not available for this item.
August 1, 2001
Lamp controlgear Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
This part of IEC 61347 specifies general and safety requirements for miscellaneous electronic circuits used with luminaires for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and/or d.c....