DIN EN ISO 11114-3

Compatibility of transportable gas cylinder and valve materials with gas content - Part 3: Autogenous ignition test in oxygen atmosphere (ISO 11114-3:1997, including Corrigendum AC:1998)

inactive
Organization: DIN
Publication Date: 1 June 1998
Status: inactive
Page Count: 12
ICS Code (Pressure regulators): 23.060.40
ICS Code (Pressure vessels): 23.020.30

Document History

April 1, 2011
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test for non-metallic materials in oxygen atmosphere (ISO 11114-3:2010)
This part of ISO 11114 specifies a test method to determine the autogenous ignition temperature of non-metallic materials in pressurized gaseous oxygen. The autogenous ignition temperature is one...
DIN EN ISO 11114-3
June 1, 1998
Compatibility of transportable gas cylinder and valve materials with gas content - Part 3: Autogenous ignition test in oxygen atmosphere (ISO 11114-3:1997, including Corrigendum AC:1998)
A description is not available for this item.
Advertisement