DS/EN 60645-4

Audiometers - Part 4: Equipment for extended high-frequency audiometry

inactive, Most Current
Organization: DS
Publication Date: 24 October 1995
Status: inactive
Page Count: 29
ICS Code (Noise with respect to human beings): 13.140
scope:

This International Standard specifies requirements for audiometric equipment designed for use in pure tone audiometry in the frequency range from 8 000 Hz to 16 000 Hz, in addition to those that are applicable and specified in IEC 645-1. The purpose of the standard is to ensure that extended high-frequency audiometry performed on a given human ear, with different types of equipment which comply with this standard, shall give substantially similar results.

Document History

DS/EN 60645-4
October 24, 1995
Audiometers - Part 4: Equipment for extended high-frequency audiometry
This International Standard specifies requirements for audiometric equipment designed for use in pure tone audiometry in the frequency range from 8 000 Hz to 16 000 Hz, in addition to those that are...

References

Advertisement