FORD - ESL-M3D128-A2
PHENOLIC (PF), GLASS FIBER AND MINERAL REINFORCED COMPRESSION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 17 November 2004 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The materials defined by these specifications are glass fiber reinforced mineral filled novalak type phenolic molding compound suitable for compression molding. Preforms may be RF preheated or screw preheated slugs.
Document History
April 20, 2016
PHENOLIC (PF), GLASS FIBER AND MINERAL REINFORCED COMPRESSION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are glass fiber reinforced mineral filled novalak type phenolic molding compound suitable for compression molding. Preforms may be RF preheated or screw...
ESL-M3D128-A2
November 17, 2004
PHENOLIC (PF), GLASS FIBER AND MINERAL REINFORCED COMPRESSION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are glass fiber reinforced mineral filled novalak type phenolic molding compound suitable for compression molding. Preforms may be RF preheated or screw...
October 7, 1992
PHENOLIC (PF), GLASS FIBER AND MINERAL, REINFORCED COMPRESSION MOLDING COMPOUND
1. SCOPE: The materials defined by these specifications are glass fiber reinforced mineral filled novalak type phenolic molding compound suitable for compression molding. Preforms may be RF preheated...