NPFC - MIL-G-25013
GREASE, AIRCRAFT, BALL AND ROLLER BEARING, NATO CODE NUMBER G-372, METRIC
| Organization: | NPFC |
| Publication Date: | 20 June 1983 |
| Status: | active |
| Page Count: | 10 |
scope:
This specification covers the requirements for one grade of grease for use in anti-friction bearings where operation of low torque equipment will require lubrication for extended periods at temperatures as low as −73°C and as high as 232°C. This grease is identified by NATO symbol G-372 (see 6.5).
intended Use:
The grease covered by this specification is intended for use in ball and roller bearings over the temperature range of −73°C to 232°C. It is particularly designed for those ball and roller... View More
Document History