DLA - DSCC-VID-V62/04736

MICROCIRCUIT, DIGITAL, SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 July 2004
Status: inactive
Page Count: 12

Document History

April 20, 2023
MICROCIRCUIT, DIGITAL, SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance single bus buffer gate with 3-state output microcircuit, with an operating temperature range of -40°C to +85°C.
October 24, 2016
MICROCIRCUIT, DIGITAL, SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single bus buffer gate with 3-state output microcircuit, with an operating temperature range of -40°C to +85°C.
September 16, 2011
MICROCIRCUIT, DIGITAL, SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single bus buffer gate with 3-state output microcircuit, with an operating temperature range of -40°C to +85°C.
DSCC-VID-V62/04736
July 7, 2004
MICROCIRCUIT, DIGITAL, SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement