SNV - SN EN 14601

Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe

inactive
Organization: SNV
Publication Date: 1 November 2005
Status: inactive
Page Count: 35
ICS Code (Railway rolling stock in general): 45.060.01

Document History

January 1, 2022
Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe
This European Standard is applicable to manually operated end cocks designed to cut-off the brake pipe and the main reservoir pipe of the air brake and compressed air system of rail vehicles; without...
December 1, 2010
Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe
This European Standard is applicable to manually operated end cocks designed to cut-off the brake pipe and the main reservoir pipe of the air brake and compressed air system of rail vehicles; without...
SN EN 14601
November 1, 2005
Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe
A description is not available for this item.
Advertisement