DS/EN 300451 V1.2.1

Access and Terminals (AT); Ordinary quality voice bandwidth 4-wire analogue leased line (A4O); Connection characteristics and network interface presentation

active, Most Current
Organization: DS
Publication Date: 26 November 2001
Status: active
ICS Code (Lines, connections and circuits): 33.040.50
scope:

The present document specifies the technical requirements and test principles for the connection characteristics and the physical and electrical characteristics (except safety, overvoltage and EMC aspects) of the network interface presentation of ordinary quality, voice bandwidth, 4-wire, analogue leased lines, provided as part of the minimum set under the Council Directive on the application of Open Network Provision (ONP) to leased lines (92/94/EEC). A connection is presented via interfaces at Network Termination Points (NTPs) and includes any equipment that may provide the NTP. Signals between terminal equipments are subject to impairments during their transfer over the connection. The limits to these impairments are stated in the present document although in practice the overall performance may be considerably better.

Document History

DS/EN 300451 V1.2.1
November 26, 2001
Access and Terminals (AT); Ordinary quality voice bandwidth 4-wire analogue leased line (A4O); Connection characteristics and network interface presentation
The present document specifies the technical requirements and test principles for the connection characteristics and the physical and electrical characteristics (except safety, overvoltage and EMC...
Advertisement