FORD - ESB-M64J27-B1

PRIMER, WATERBORNE AUTODEPOSITION, BLACK, 160 C, LOW VOC

inactive
Organization: FORD
Publication Date: 29 July 1993
Status: inactive
Page Count: 6
scope:

1. SCOPE

The materials defined by these specifications are black waterborne chemical coatings, autodeposited, and associated additive components. The ESB-M64J27-A1 coating is formulated to cure at 100 C minimum metal temperature, and has zero V. O. C. (Volatile Organic Content). The ESB-M64J27-B1 coating is formulated to cure at 160 C minimum metal temperature and has a VOC of less than 0.24 kg/L. Both coatings possess excellent corrosion resistance, adhesion, flexibility, and hardness. Application is by immersion.

Document History

January 1, 2012
PRIMER, WATERBORNE AUTODEPOSITION, BLACK, 160 C, LOW VOC ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are black waterborne chemical coatings, autodeposited, and associated additive components. The ESB-M64J27-A1 coating is formulated to cure at 100 C...
ESB-M64J27-B1
July 29, 1993
PRIMER, WATERBORNE AUTODEPOSITION, BLACK, 160 C, LOW VOC
1. SCOPE The materials defined by these specifications are black waterborne chemical coatings, autodeposited, and associated additive components. The ESB-M64J27-A1 coating is formulated to cure at...

References

Advertisement