NPFC - MIL-PRF-15160/81

FUSES, CARTRIDGE, INSTRUMENT, POWER AND TELEPHONE, (NONINDICATING), STYLE F81

inactive
Buy Now
Organization: NPFC
Publication Date: 3 March 1993
Status: inactive
Page Count: 3
scope:

This specification sheet is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-F-15160. TABLE I. Electrical requirements.

Voltage rating 600 ac Overload test 1/ 135% 0-1 hour 500% 10-30 seconds Short circuit test at 600 Vac 10,000A (P.F. 50% or less) 200,000A (P.F. 20% or less) 1/ Overload is as shown as a percentage of the current rating of the fuse.

Document History

September 11, 2001
FUSES, CARTRIDGE, INSTRUMENT, POWER AND TELEPHONE, (NONINDICATING), STYLE F81
A description is not available for this item.
October 12, 1999
FUSES, CARTRIDGE, INSTRUMENT, POWER AND TELEPHONE, (NONINDICATING), STYLE F81
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
MIL-PRF-15160/81
March 3, 1993
FUSES, CARTRIDGE, INSTRUMENT, POWER AND TELEPHONE, (NONINDICATING), STYLE F81
This specification sheet is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this...

References

Advertisement