DS/ISO 14520-15

Gaseous fire-extinguishing systems - Physical properties and system design - Part 15: IG-541 extinguishant

inactive, Most Current
Organization: DS
Publication Date: 2 March 2004
Status: inactive
Page Count: 15
ICS Code (Fire-fighting): 13.220.10
scope:

This part of the standard contains specific requirements for gaseous fire fighting systems, with respect to IG 541 extinguishant. It includes details of physical properties, specification, usage and safety aspects.This standard covers systems operating at nominal pressures of 150 bar at 15°C and 200 bar at 15°C.This does not preclude the use of other systems although design data for other pressures is not available at this time.

Document History

DS/ISO 14520-15
March 2, 2004
Gaseous fire-extinguishing systems - Physical properties and system design - Part 15: IG-541 extinguishant
This part of the standard contains specific requirements for gaseous fire fighting systems, with respect to IG 541 extinguishant. It includes details of physical properties, specification, usage and...
Advertisement