ETSI - EN 301 001-3

Integrated Services Digital Network (ISDN); Outgoing Call Barring (OCB) Supplementary Services; Digital Subscriber Signalling System No.One (DSS1) Protocol; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for the User

inactive
Organization: ETSI
Publication Date: 1 January 1998
Status: inactive
Page Count: 16
scope:

This third part of EN 301 001 specifies the Test Suite Structure and Test Purposes (TSS&TP) for the User side of the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [7]) of implementations conforming to the stage three standard for the Outgoing Call Barring (OCB) supplementary service for the pan-European Integrated Services Digital Network (ISDN) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol, EN 301 001-1 [1].

A further part of the present document specifies the Abstract Test Suite (ATS) and partial PIXIT proforma based on the present document. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the Network side of the T reference point or coincident S and T reference point of implementations conforming to EN 301 001-1 [1].

Document History

October 1, 1998
Integrated Services Digital Network (ISDN); Outgoing Call Barring (OCB) Supplementary Services; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for the User
A description is not available for this item.
July 1, 1998
Integrated Services Digital Network (ISDN); Outgoing Call Barring (OCB) Supplementary Services; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for the User
This third part of EN 301 001 specifies the Test Suite Structure and Test Purposes (TSS&TP) for the User side of the T reference point or coincident S and T reference point (as defined in ITU-T...
EN 301 001-3
January 1, 1998
Integrated Services Digital Network (ISDN); Outgoing Call Barring (OCB) Supplementary Services; Digital Subscriber Signalling System No.One (DSS1) Protocol; Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification for the User
This third part of EN 301 001 specifies the Test Suite Structure and Test Purposes (TSS&TP) for the User side of the T reference point or coincident S and T reference point (as defined in ITU-T...

References

Advertisement