ASME - B30.2 INT

INTERPRETATIONS TO B30.2 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)

inactive
Organization: ASME
Publication Date: 30 September 1988
Status: inactive
Page Count: 12
scope:

FOREWORD

This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Committee, Safety Standard for Cableways, Cranes, Derricks, Hoists, Hooks, Jacks, and Slings, to inquiries concerning interpretations of technical aspects of B30.2, Overhead and Gantry Cranes (Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist).

These replies are taken verbatim from the original letters except for a few typographical corrections and some minor editorial corrections for the purpose of improved clarity. In some few instances, a review of the interpretation revealed a need for corrections of a technical nature: in these cases a corrected interpretation follows immediately after the original reply.

These interpretations were prepared in accordance with the accredited ASME procedures. ASME procedures provide for reconsideration of these interpretations when or if additional information is available which the inquirer believes might affect the interpretation. Further, persons aggrieved by this interpretation may appeal to the cognizant ASME Committee or Subcommittee. ASME does not "approve," "certify," "rate," or "endorse" any item, construction, proprietary device, or activity.

Document History

January 1, 2010
Interpretations to B30.2 - Overhead and Gantry Cranes (Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist)
This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Committee, Safety Standards for Cableways, Cranes, Demcks, Hoists,...
March 1, 1997
Interpretations to B30.2-1996 Overhead and Gantry Cranes Top Running Bridge, Single or Multiple Girder, Top Running Trolley Hoist
This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Committee, Safety Standards for Cableways, Cranes, Demcks, Hoists,...
January 1, 1993
INTERPRETATIONS TO B30.2 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
August 21, 1992
INTERPRETATIONS TO B30.2 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
July 23, 1990
INTERPRETATIONS TO B30.2 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
B30.2 INT
September 30, 1988
INTERPRETATIONS TO B30.2 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
FOREWORD This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Committee, Safety Standard for Cableways, Cranes,...
March 31, 1988
INTERPRETATIONS TO B30.2 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
March 31, 1987
INTERPRETATIONS TO B30.2 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
April 30, 1986
INTERPRETATIONS TO B30.2 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
A description is not available for this item.
January 1, 1985
INTERPRETATIONS TO B30.2 OVERHEAD AND GANTRY CRANES (TOP RUNNING BRIDGE, SINGLE OR MULTIPLE GIRDER, TOP RUNNING TROLLEY HOIST)
FOREWORD This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B30 Committee, Safety Standards for Cableways, Cranes,...
Advertisement